Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Unknown |
Prices starting from US$22.21
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FWH Series |
Breaking Capacity Current AC | 50kA |
Approval Category | UL Recognised |
Breaking Capacity | 50kA @ 500V AC / DC |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | High Speed |
Power Dissipation Max | 1.7W |
Voltage Rating V DC | 500VDC |
Status: | Unknown |
---|---|
Series: | FWH Series |
RoHS: | Compliant |
Product Range | FWH Series |
---|---|
Fuse Current | 1A |
Blow Characteristic | Fast Acting |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Voltage Rating VDC | 500VDC |
Voltage Rating VAC | 500VAC |
RoHS Compliant | Yes |
FUSE, 1A, SEMICONDUCTOR, HI SPEED | element14 |
Fuse, 1A, 500V, Ferrule, Fast Acting | Newark Electronics |
Fuse Miniature 1A 500V 2-Pin Holder Carton | Avnet America |
Fuse Cartridge Fast Blow Holder 500VAC/DC 1A | Bussmann by Eaton FWH-001A6F | RS Americas |
Specialty Fuses 500VAC 1 A High Speed Fuse | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a FWH-001A6F?
Additional datasheets, footprints and schematics for FWH-001A6F are listed on our Part Details page. You can also find images and similar parts to FWH-001A6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWH-001A6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWH-001A6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWH-001A6F fall under?
The FWH-001A6F is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses.
Can I view similar or alternative parts?
You can view similar parts to FWH-001A6F when available in the Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWH-001A6F you can contact the distributor directly for product support, shipping queries etc.
Is the FWH-001A6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWH-001A6F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FWH-001A6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWH-001A6F often in real-time on the comparison pages.
What if I can't find stock of FWH-001A6F?
You can fill out our help required form which you can use to request a quote for FWH-001A6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.