Status: | Unknown |
---|---|
Series: | FV Series |
RoHS: | Unknown |
No distributors results available
Product Range | FV Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5, 5 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a FVWS2-M3A (LF)?
Additional datasheets, footprints and schematics for FVWS2-M3A (LF) are listed on our Part Details page. You can also find images and similar parts to FVWS2-M3A (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVWS2-M3A (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVWS2-M3A (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVWS2-M3A (LF) fall under?
The FVWS2-M3A (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVWS2-M3A (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVWS2-M3A (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVWS2-M3A (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVWS2-M3A (LF) have stock available?
There is no stock from authorised distributors for FVWS2-M3A (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVWS2-M3A (LF) often in real-time on the comparison pages.
What if I can't find stock of FVWS2-M3A (LF)?
You can fill out our help required form which you can use to request a quote for FVWS2-M3A (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.