Status: | Unknown |
---|---|
Series: | FVLPC Series |
RoHS: | Unknown |
Product Range | FVLPC Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Pin Diameter | 14mm |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a FVLPC1210?
Additional datasheets, footprints and schematics for FVLPC1210 are listed on our Part Details page. You can also find images and similar parts to FVLPC1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVLPC1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVLPC1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVLPC1210 fall under?
The FVLPC1210 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Pin Terminals.
Can I view similar or alternative parts?
You can view similar parts to FVLPC1210 when available in the Pin Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVLPC1210 you can contact the distributor directly for product support, shipping queries etc.
Is the FVLPC1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVLPC1210 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for FVLPC1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVLPC1210 often in real-time on the comparison pages.
What if I can't find stock of FVLPC1210?
You can fill out our help required form which you can use to request a quote for FVLPC1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.