Status: | Unknown |
---|---|
Series: | FVDGM Series |
RoHS: | Unknown |
Product Range | FVDGM Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Terminal Type | Male Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal Material | Brass |
Terminal, Male Bullet, Crimp, Red | Newark Electronics |
TERMINAL, MALE BULLET, CRIMP, RED | element14 |
Where can I find additional details, specifications and documents for a FVDGM2216T-5?
Additional datasheets, footprints and schematics for FVDGM2216T-5 are listed on our Part Details page. You can also find images and similar parts to FVDGM2216T-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVDGM2216T-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVDGM2216T-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVDGM2216T-5 fall under?
The FVDGM2216T-5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVDGM2216T-5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVDGM2216T-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FVDGM2216T-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVDGM2216T-5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FVDGM2216T-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVDGM2216T-5 often in real-time on the comparison pages.
What if I can't find stock of FVDGM2216T-5?
You can fill out our help required form which you can use to request a quote for FVDGM2216T-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.