Status: | Unknown |
---|---|
Series: | FVDDF Series |
RoHS: | Unknown |
No distributors results available
Product Range | FVDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.63mm² |
Insulator Material | Vinyl |
Terminal Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a FVDDF2-250A (LF)?
Additional datasheets, footprints and schematics for FVDDF2-250A (LF) are listed on our Part Details page. You can also find images and similar parts to FVDDF2-250A (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVDDF2-250A (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVDDF2-250A (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVDDF2-250A (LF) fall under?
The FVDDF2-250A (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVDDF2-250A (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVDDF2-250A (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVDDF2-250A (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVDDF2-250A (LF) have stock available?
There is no stock from authorised distributors for FVDDF2-250A (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVDDF2-250A (LF) often in real-time on the comparison pages.
What if I can't find stock of FVDDF2-250A (LF)?
You can fill out our help required form which you can use to request a quote for FVDDF2-250A (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.