Status: | Unknown |
---|---|
Series: | FVDDF Series |
RoHS: | Unknown |
No distributors results available
Product Range | FVDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.65mm² |
Insulator Material | Vinyl |
Terminal Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a FVDDF1.25-187A-8 (LF)?
Additional datasheets, footprints and schematics for FVDDF1.25-187A-8 (LF) are listed on our Part Details page. You can also find images and similar parts to FVDDF1.25-187A-8 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVDDF1.25-187A-8 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVDDF1.25-187A-8 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVDDF1.25-187A-8 (LF) fall under?
The FVDDF1.25-187A-8 (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVDDF1.25-187A-8 (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVDDF1.25-187A-8 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVDDF1.25-187A-8 (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVDDF1.25-187A-8 (LF) have stock available?
There is no stock from authorised distributors for FVDDF1.25-187A-8 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVDDF1.25-187A-8 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVDDF1.25-187A-8 (LF)?
You can fill out our help required form which you can use to request a quote for FVDDF1.25-187A-8 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.