Status: | Unknown |
---|---|
Series: | FV Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | FV Series |
Voltage Rating X | 305V |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 200V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Safety Capacitor, 1 uF, 305 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 1 uF, 305 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FVD36H0105M2L.?
Additional datasheets, footprints and schematics for FVD36H0105M2L. are listed on our Part Details page. You can also find images and similar parts to FVD36H0105M2L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVD36H0105M2L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVD36H0105M2L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVD36H0105M2L. fall under?
The FVD36H0105M2L. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FVD36H0105M2L. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVD36H0105M2L. you can contact the distributor directly for product support, shipping queries etc.
Is the FVD36H0105M2L. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FVD36H0105M2L. have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for FVD36H0105M2L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVD36H0105M2L. often in real-time on the comparison pages.
What if I can't find stock of FVD36H0105M2L.?
You can fill out our help required form which you can use to request a quote for FVD36H0105M2L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.