Status: | Unknown |
---|---|
Series: | FVC Series |
RoHS: | Unknown |
No distributors results available
Insulator Colour | Blue |
---|---|
Product Range | FVC Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Terminal Insulation | Vinyl |
Where can I find additional details, specifications and documents for a FVCWS1614?
Additional datasheets, footprints and schematics for FVCWS1614 are listed on our Part Details page. You can also find images and similar parts to FVCWS1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVCWS1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVCWS1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVCWS1614 fall under?
The FVCWS1614 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to FVCWS1614 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVCWS1614 you can contact the distributor directly for product support, shipping queries etc.
Is the FVCWS1614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVCWS1614 have stock available?
There is no stock from authorised distributors for FVCWS1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVCWS1614 often in real-time on the comparison pages.
What if I can't find stock of FVCWS1614?
You can fill out our help required form which you can use to request a quote for FVCWS1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.