Status: | Unknown |
---|---|
Series: | FVC Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | FVC Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Contact Material | Copper |
Terminal, Butt Splice, Red | Newark Electronics |
TERMINAL, BUTT SPLICE, RED | element14 |
Where can I find additional details, specifications and documents for a FVC2216WS?
Additional datasheets, footprints and schematics for FVC2216WS are listed on our Part Details page. You can also find images and similar parts to FVC2216WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVC2216WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVC2216WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVC2216WS fall under?
The FVC2216WS is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVC2216WS when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVC2216WS you can contact the distributor directly for product support, shipping queries etc.
Is the FVC2216WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVC2216WS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FVC2216WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVC2216WS often in real-time on the comparison pages.
What if I can't find stock of FVC2216WS?
You can fill out our help required form which you can use to request a quote for FVC2216WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.