Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | - |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | - |
Voltage Rating VDC | 250V |
FUSE, CARTRIDGE, 4A, 250V | element14 |
Fuse, Cartridge, 4A, 250V | Newark Electronics |
G4 4-amp Fuse, R5026 Tr5-f, 10 Pack | Opto 22 FUSEG4B | RS Americas |
Pack of 10 4-Amp Fuses Cartridge for G4 Digital Module | Future Electronics |
Where can I find additional details, specifications and documents for a FUSEG4B?
Additional datasheets, footprints and schematics for FUSEG4B are listed on our Part Details page. You can also find images and similar parts to FUSEG4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSEG4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSEG4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSEG4B fall under?
The FUSEG4B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FUSEG4B when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSEG4B you can contact the distributor directly for product support, shipping queries etc.
Is the FUSEG4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSEG4B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Future Electronics have stock available or on a lead time for FUSEG4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSEG4B often in real-time on the comparison pages.
What if I can't find stock of FUSEG4B?
You can fill out our help required form which you can use to request a quote for FUSEG4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.