Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | - |
Voltage Rating VDC | 250V |
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator, 10 Pack | Opto 22 FUSE01G4B | RS Americas |
Fuse, Cartridge, 1A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a FUSE01G4B?
Additional datasheets, footprints and schematics for FUSE01G4B are listed on our Part Details page. You can also find images and similar parts to FUSE01G4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSE01G4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSE01G4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSE01G4B fall under?
The FUSE01G4B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FUSE01G4B when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSE01G4B you can contact the distributor directly for product support, shipping queries etc.
Is the FUSE01G4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSE01G4B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FUSE01G4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSE01G4B often in real-time on the comparison pages.
What if I can't find stock of FUSE01G4B?
You can fill out our help required form which you can use to request a quote for FUSE01G4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.