Status: | Active |
---|---|
Series: | FUSB340 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
18,240
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
20,740
in stock
|
Buy Now | |
element14
from US$0.46
|
18,240
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 GHz Typical Bandwidth |
USB 3.1 SuperSpeed 5Gbps and10 Gbps Switch |
-1.0 dB Typical Insertion Loss at 2.5 GHz |
Low Active Power of 12 μA Typical |
Low Shutdown Power of < 1 μA Max. |
2 kV HBM ESD Protection |
Small Packaging, 18 Lead TMLP |
Wide VDD Operating Range, 1.5 V-5.0 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB340 |
---|---|
Compliance | Pb-free Halide free |
Package Type | X2QFN-18 |
SuperSpeed Switch, USB 3.1, 1.5 V to 5 V, 18 Pins, X2QFN | Avnet Asia |
Usb Switch, Usb 3.1, 10Gbps, Tmlp-18 | Newark Electronics |
USB SWITCH, USB 3.1, 10GBPS, TMLP-18 | element14 |
FUSB340 Series 5 V 12 â•¡A 10 Gbps SMT USB 3.1 SuperSpeed Switch - TMLP-18 | Future Electronics |
Where can I find additional details, specifications and documents for a FUSB340TMX?
Additional datasheets, footprints and schematics for FUSB340TMX are listed on our Part Details page. You can also find images and similar parts to FUSB340TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB340TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB340TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB340TMX fall under?
The FUSB340TMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FUSB340TMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB340TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB340TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB340TMX have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FUSB340TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB340TMX often in real-time on the comparison pages.
What if I can't find stock of FUSB340TMX?
You can fill out our help required form which you can use to request a quote for FUSB340TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.