Status: | Active |
---|---|
Series: | FUSB308BV |
RoHS: | Compliant |
USB-PD Interface Specification Rev 1.0 Ver. 1.2 Compatible |
USB Type-C Rev 1.3 Compatible |
USB-PD Rev3.0 Ver. 1.2 Compatible |
USB-PD Interface Specification Support: Automatic GoodCRC Packet Response, Automatic Retries of Sending Packet, All SOP* Types Supported |
2 VBUS Source Control |
Integrated 3W Capable VCONN to CCx Switch |
10-bit VBUS ADC |
Programmable GPIOs |
4 Selectable I2C Addresses |
Sink Transmit |
Extended Data Messages (Chunked) |
Applications |
---|
Portable & Wireless |
Consumer |
Wall Adapters |
End Products |
---|
Automotive |
Desktops |
Automotive |
Description | FUSB308BV |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Package Type | WQFN-16 |
Usb Type-C Controller, 4-Port, Wqfn-16 | Newark Electronics |
USB TYPE-C/PD CONTROLLER, -40TO105DEG C | element14 |
FUSB308BVMPX USB Controllers | RS |
USB Type-C Port Controller USB3.1 16-Pin WQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB308BVMPX?
Additional datasheets, footprints and schematics for FUSB308BVMPX are listed on our Part Details page. You can also find images and similar parts to FUSB308BVMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB308BVMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB308BVMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB308BVMPX fall under?
The FUSB308BVMPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB308BVMPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB308BVMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB308BVMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB308BVMPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FUSB308BVMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB308BVMPX often in real-time on the comparison pages.
What if I can't find stock of FUSB308BVMPX?
You can fill out our help required form which you can use to request a quote for FUSB308BVMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.