Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Type-C Port Controller |
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | FUSB307BMPX |
Product Range | - |
Kit Contents | Eval Board FUSB307BMPX |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Usb Type-C Port Controller | Newark Electronics |
EVAL BOARD, USB TYPE-C PORT CONTROLLER | element14 |
FUSB307B USB Type-C Port Controller with USB-PD Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FUSB307BGEVB?
Additional datasheets, footprints and schematics for FUSB307BGEVB are listed on our Part Details page. You can also find images and similar parts to FUSB307BGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB307BGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB307BGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB307BGEVB fall under?
The FUSB307BGEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FUSB307BGEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB307BGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB307BGEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB307BGEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for FUSB307BGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB307BGEVB often in real-time on the comparison pages.
What if I can't find stock of FUSB307BGEVB?
You can fill out our help required form which you can use to request a quote for FUSB307BGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.