Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.31
|
2,800
in stock
|
Buy Now | |
Farnell
from US$0.41
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
USB IC Type | Programmable USB Type-C Controller |
---|---|
USB Standard | - |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Interface Case Style | WLCSP |
No. of Pins | 9Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Type-C Controller |
USB TYPE-C CONTROLLER W/PD, WLCSP-9 | Farnell |
Usb Type-C Controller W/Pd, Wlcsp-9 | Newark Electronics |
USB Type-C Port Controller 9-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302UCX?
Additional datasheets, footprints and schematics for FUSB302UCX are listed on our Part Details page. You can also find images and similar parts to FUSB302UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302UCX fall under?
The FUSB302UCX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FUSB302UCX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB302UCX have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FUSB302UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302UCX often in real-time on the comparison pages.
What if I can't find stock of FUSB302UCX?
You can fill out our help required form which you can use to request a quote for FUSB302UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.