Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,735
in stock
|
Buy Now | |
Farnell
from US$0.51
|
434,404
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
3,100
in stock
|
Buy Now | |
element14
from US$0.50
|
3,100
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
USB IC Type | Programmable USB Type-C Controller |
---|---|
USB Standard | - |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Interface Case Style | MLP |
No. of Pins | 14Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Type-C Controller |
USB TYPE-C PD CTRL, -40 TO 105DEG C | Farnell |
Usb Type-C Controller W/Pd, Mlp-14 | Newark Electronics |
USB TYPE-C CONTROLLER W/PD, MLP-14 | element14 |
USB-C Controller w/PD 2.0 WQFN-14 | RS |
Programmable USB Type-C Controller w/PD | Future Electronics |
USB Type-C Port Controller 14-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302MPX?
Additional datasheets, footprints and schematics for FUSB302MPX are listed on our Part Details page. You can also find images and similar parts to FUSB302MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302MPX fall under?
The FUSB302MPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FUSB302MPX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302MPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB302MPX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for FUSB302MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302MPX often in real-time on the comparison pages.
What if I can't find stock of FUSB302MPX?
You can fill out our help required form which you can use to request a quote for FUSB302MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.