Status: | Active |
---|---|
Series: | FUSB302B |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.46
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,646
in stock
|
Buy Now | |
element14
from US$0.48
|
2,646
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,646
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual-Role Functionality with Autonomous DRP Toggle |
Ability to connect as either a host or a device based on what has been attached. |
Software configurable either as a dedicated host, dedicated device, or dual role. |
Dedicated devices can operate both on a Type-C receptacle or a Type-C plug with a fixed CC and VCONN channel. |
Full Type-C 1.2 Support. Integrates the following functionality of the CC pin |
Attach/Detach Detection as Host |
Current Capability Indication as Host |
Current Capability Detection as Device |
Audio Adapter Accessory Mode |
Debug Accessory Mode |
Active Cable Detection |
Integrates CCx to VCONN switch with over-current limiting for powering USB3.1 Full Featured cables. |
USB Power Delivery (PD) 2.0, Version 1.1 Support |
Automatic GoodCRC Packet Response |
Automatic soft reset packet sent with retries if needed |
Automatic retries of sending a packet if a GoodCRC is not received |
Dead Battery Support (SNK Mode Support when No Power Applied) |
Automatic Hard Reset Ordered Set Sent |
Low Power Operation: ICC = 25 µA (Typical) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB302B |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) DRP UFP (Sink) |
Power Delivery Communication Support | Yes |
IC Features | Debug Accessory Support |
Package Type | WQFN-14 |
FUSB302B Series 5.5 V USB Type-C I2C Interface Controller - MLP-14 | Future Electronics |
Usb Type-C Controller W/Pd, Mlp-14 | Newark Electronics |
USB TYPE-C CONTROLLER W/PD, MLP-14 | element14 |
USB-C Controller w/PD 2.0 WQFN-14 | RS |
Programmable USB Type-C Controller, USB 3.1, 2.7 V to 5.5 V, 14 Pins, WQFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302BMPX?
Additional datasheets, footprints and schematics for FUSB302BMPX are listed on our Part Details page. You can also find images and similar parts to FUSB302BMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302BMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302BMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302BMPX fall under?
The FUSB302BMPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB302BMPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302BMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302BMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB302BMPX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FUSB302BMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302BMPX often in real-time on the comparison pages.
What if I can't find stock of FUSB302BMPX?
You can fill out our help required form which you can use to request a quote for FUSB302BMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.