Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Type-C Power Delivery (PD) Controller |
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | FUSB302BMPX |
Product Range | - |
Kit Contents | Eval Board FUSB302BMPX |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD FOR FUSB302B | RS |
Eval Board, Usb Type-C Controller W/Pd | Newark Electronics |
EVAL BOARD, USB TYPE-C CONTROLLER W/PD | element14 |
FUSB302B Programmable USB Type-C Controller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302BGEVB?
Additional datasheets, footprints and schematics for FUSB302BGEVB are listed on our Part Details page. You can also find images and similar parts to FUSB302BGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302BGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302BGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302BGEVB fall under?
The FUSB302BGEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FUSB302BGEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302BGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302BGEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB302BGEVB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FUSB302BGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302BGEVB often in real-time on the comparison pages.
What if I can't find stock of FUSB302BGEVB?
You can fill out our help required form which you can use to request a quote for FUSB302BGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.