Status: | Active |
---|---|
Series: | FUSB301A |
RoHS: | Compliant |
Prices starting from US$0.29
Fully Autonomous Type-C Controller Supports Type-C Version 1.1 |
VDD Operating Range, 3.0 V- 5.5 V |
Low Disable Power: ICC = 2.0 µA (Max.) |
Low Standby Power: ICC = 7.0 µA (Max.) |
DRP Mode with Optional Accessory Support |
Configurable I2C Address |
Capable of Supporting Try.SNK and Try.SRC |
Dead Battery Support (UFP Support when No Power Applied) |
2 kV HBM ESD Protection |
Small Packaging, 12 Lead TMLP (1.6 mm x 1.6 mm x 0.375 mm) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB301A |
---|---|
Compliance | Pb-free Halide free |
Mode Support | UFP (Sink) |
Power Delivery Communication Support | No |
IC Features | Debug Accessory Support |
Package Type | X2QFN-12 |
Usb Type-C Controller, Tmlp-12 | Newark Electronics |
USB TYPE-C CONTROLLER, TMLP-12 | element14 |
FUSB301A Series 5.5 V Surface Mount Autonomous USB Type C Controller TMLP-12 | Future Electronics |
Autonomous USB Type-C Controller, USB 1.1, 2.8 V to 5.5 V, 12 Pins, X2QFN | Avnet America |
Where can I find additional details, specifications and documents for a FUSB301ATMX?
Additional datasheets, footprints and schematics for FUSB301ATMX are listed on our Part Details page. You can also find images and similar parts to FUSB301ATMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB301ATMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB301ATMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB301ATMX fall under?
The FUSB301ATMX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB301ATMX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB301ATMX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB301ATMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB301ATMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FUSB301ATMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB301ATMX often in real-time on the comparison pages.
What if I can't find stock of FUSB301ATMX?
You can fill out our help required form which you can use to request a quote for FUSB301ATMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.