Status: | Active |
---|---|
Series: | FUSB251 |
RoHS: | Compliant |
Low Ron SPST Switches on both CC1/2 and SBU1/2 Path for USB Type−C™ |
Dead Battery Mode Provides Default Rd Presenting on CC1/2 |
24V DC Tolerant on CC and SBU |
±35V Surge Protection on CC and SBU |
Over Voltage Protection on CC and SBU |
I2C Interface with Processor with Interrupt for event Notification |
Moisture Detection on CC and SBU Pins |
On−chip IEC ESD Protection with External Capacitor on CAP Pin |
CC Ron 0.3Ω Typical |
SBU Ron 3Ω Typical |
50MHz Bandwidth on SBU Switch |
Applications |
---|
Smart Phones |
Gaming Devices and E−books |
Car Cigarette Jack |
End Products |
---|
Tablets, Netbooks, Ultra−Mobile PCs |
Portable Devices with Li−ion Battery |
External USB Storage |
Description | FUSB251, Type-C CC and SBU Protection IC |
---|---|
Compliance | Pb-free Halide free |
Package Type | WLCSP-15 |
TYPE-C CC, SBU Protection IC | RS |
Usb Type-C High Voltage Protect With Moisture Detection/ Reel |Onsemi FUSB251UCX | Newark Electronics |
USB Type-C CC and SBU Protection IC 1Switch 2.7V to 5.5V 15-Pin WLCSP T/R | Avnet America |
TYPE-C CC/SBU PROTECTION IC, -40TO85DEGC | Farnell |
Where can I find additional details, specifications and documents for a FUSB251UCX?
Additional datasheets, footprints and schematics for FUSB251UCX are listed on our Part Details page. You can also find images and similar parts to FUSB251UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB251UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB251UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB251UCX fall under?
The FUSB251UCX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB251UCX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB251UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB251UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB251UCX have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FUSB251UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB251UCX often in real-time on the comparison pages.
What if I can't find stock of FUSB251UCX?
You can fill out our help required form which you can use to request a quote for FUSB251UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.