Status: | Unknown |
---|---|
Series: | FTS Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
454
in stock
|
Buy Now | |
Sager
from US$0.74
|
454
in stock
|
Buy Now | |
Powell Electronics
from US$1.82
|
272
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Toby Electronics
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | FTS Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Header, 1.27Mm, Vertical Though Hole, 12 Position | Newark Electronics |
Headers & Wire Housings Micro Low Profile Header Strips | Sager |
.050" Micro Low Profile Terminal Strip | RS |
Conn Unshrouded Header HDR 12 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a FTS-106-01-L-D?
Additional datasheets, footprints and schematics for FTS-106-01-L-D are listed on our Part Details page. You can also find images and similar parts to FTS-106-01-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTS-106-01-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTS-106-01-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTS-106-01-L-D fall under?
The FTS-106-01-L-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FTS-106-01-L-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTS-106-01-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the FTS-106-01-L-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTS-106-01-L-D have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, RS and Avnet America have stock available or on a lead time for FTS-106-01-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTS-106-01-L-D often in real-time on the comparison pages.
What if I can't find stock of FTS-106-01-L-D?
You can fill out our help required form which you can use to request a quote for FTS-106-01-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.