Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | SimpliFiber Pro optical power meter 1310/1550 singlemode source and carrying case |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
LAN Tester Type | Fibre Optic |
Meter Display Type | LCD |
Basic Verification Kit Includes Power meter, Singlemode source and carrying case | Fluke Networks FTK2000 | RS Americas |
Sf Pro Kit Basic Sm Verification | Newark Electronics |
FTK2000 SM Fibre Basic Verification Kit | RS |
Where can I find additional details, specifications and documents for a FTK2000?
Additional datasheets, footprints and schematics for FTK2000 are listed on our Part Details page. You can also find images and similar parts to FTK2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTK2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTK2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTK2000 fall under?
The FTK2000 is listed under Test Equipment > Network Data & Telecommunications > Network Testing Kits.
Can I view similar or alternative parts?
You can view similar parts to FTK2000 when available in the Network Testing Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTK2000 you can contact the distributor directly for product support, shipping queries etc.
Is the FTK2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTK2000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FTK2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTK2000 often in real-time on the comparison pages.
What if I can't find stock of FTK2000?
You can fill out our help required form which you can use to request a quote for FTK2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.