Status: | Unknown |
---|---|
Series: | FTH Series |
RoHS: | Unknown |
Prices starting from US$10.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.22
|
No stock
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.35mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15.9mm |
Width | 7.1mm |
Height | 17.5mm |
Product Range | FTH Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 4.7mm |
Cable Tie Width Min | 2.5mm |
Colour | Natural |
External Length / Height | 15.9mm |
External Width | 7.1mm |
Fixing Hole Diameter | 6.35mm |
For Use With | Cable Ties |
Material | Nylon 6.6 |
BASE, CABLE TIE MOUNT, PANEL, PK40 | Farnell |
Where can I find additional details, specifications and documents for a FTH-6-01?
Additional datasheets, footprints and schematics for FTH-6-01 are listed on our Part Details page. You can also find images and similar parts to FTH-6-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTH-6-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTH-6-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTH-6-01 fall under?
The FTH-6-01 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to FTH-6-01 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTH-6-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FTH-6-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTH-6-01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FTH-6-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTH-6-01 often in real-time on the comparison pages.
What if I can't find stock of FTH-6-01?
You can fill out our help required form which you can use to request a quote for FTH-6-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.