Status: | Unknown |
---|---|
Series: | FT32 Family FT93x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
No stock
|
Buy Now |
Product Range | FT32 Family FT93x Series Microcontrollers |
---|---|
Architecture | FT32 |
MCU Core Size | 32bit |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
CPU Speed | 100MHz |
No. of I/O's | 24I/O's |
MCU Case Style | QFN |
No. of Pins | 48Pins |
Embedded Interface Type | I2C SPI UART USB |
MCU Applications | USB Peripheral Controller |
Supply Voltage Min | - |
Supply Voltage Max | - |
MCU Family | FT32 |
MCU Series | FT93x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
MCU, 32BIT, FT32, 100MHZ, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a FT932Q-T?
Additional datasheets, footprints and schematics for FT932Q-T are listed on our Part Details page. You can also find images and similar parts to FT932Q-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT932Q-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT932Q-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT932Q-T fall under?
The FT932Q-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to FT932Q-T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT932Q-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT932Q-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT932Q-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT932Q-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT932Q-T often in real-time on the comparison pages.
What if I can't find stock of FT932Q-T?
You can fill out our help required form which you can use to request a quote for FT932Q-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.