Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Funnel |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Fume Extraction Unit, 100V-240V, Funnel | Newark Electronics |
FUME EXTRACTION UNIT, 100V-240V, FUNNEL | element14 |
Weller Filtration MG 130 Fume Extraction Kit 140m³/h 52dB 240V | Distrelec |
Where can I find additional details, specifications and documents for a FT91000103N?
Additional datasheets, footprints and schematics for FT91000103N are listed on our Part Details page. You can also find images and similar parts to FT91000103N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT91000103N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT91000103N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT91000103N fall under?
The FT91000103N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to FT91000103N when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT91000103N you can contact the distributor directly for product support, shipping queries etc.
Is the FT91000103N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT91000103N have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for FT91000103N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT91000103N often in real-time on the comparison pages.
What if I can't find stock of FT91000103N?
You can fill out our help required form which you can use to request a quote for FT91000103N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.