Status: | Unknown |
---|---|
Series: | FT32 Family FT90x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now |
Product Range | FT32 Family FT90x Series Microcontrollers |
---|---|
Architecture | FT32 |
No. of Bits | 32bit |
CPU Speed | 100MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
No. of Pins | 80Pins |
MCU Case Style | LQFP |
No. of I/O's | 42I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | FT32 |
MCU Series | FT90x |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MCU, 32BIT, FT32, 100MHZ, LQFP-80 | Farnell |
Where can I find additional details, specifications and documents for a FT908L-T?
Additional datasheets, footprints and schematics for FT908L-T are listed on our Part Details page. You can also find images and similar parts to FT908L-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT908L-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT908L-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT908L-T fall under?
The FT908L-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to FT908L-T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT908L-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT908L-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT908L-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT908L-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT908L-T often in real-time on the comparison pages.
What if I can't find stock of FT908L-T?
You can fill out our help required form which you can use to request a quote for FT908L-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.