Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Processor Application | Home Security Systems Medical Appliances Multi-function Printers Tele/Video Conference Systems |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Mounting | SMD |
TV / Video Case Style | VQFN |
No. of Pins | 48Pins |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
EMBEDDED VIDEO ENGINE, 18BIT, VQFN-48 | element14 |
FT811 Embedded Video Engine, QFN48 | RS |
Advanced Embedded Video Engine Chip 18-bit RGB CTP QFN48 Tray | SOS electronic |
Where can I find additional details, specifications and documents for a FT811Q-T?
Additional datasheets, footprints and schematics for FT811Q-T are listed on our Part Details page. You can also find images and similar parts to FT811Q-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT811Q-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT811Q-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT811Q-T fall under?
The FT811Q-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to FT811Q-T when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT811Q-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT811Q-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT811Q-T have stock available?
Authorised distributors including element14, Farnell, RS and SOS electronic have stock available or on a lead time for FT811Q-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT811Q-T often in real-time on the comparison pages.
What if I can't find stock of FT811Q-T?
You can fill out our help required form which you can use to request a quote for FT811Q-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.