Status: | Unknown |
---|---|
Series: | 8051 Family FT51x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
No stock
|
Buy Now |
Product Range | 8051 Family FT51x Series Microcontrollers |
---|---|
CPU Speed | 48MHz |
Program Memory Size | 16KB |
RAM Memory Size | 8KB |
No. of Pins | 48Pins |
MCU Case Style | QFN |
No. of I/O's | 16I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
MCU Family | 8051 |
MCU Series | FT51x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | FT51 |
MCU, 8BIT, FT51, 48MHZ, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a FT51AQ-T?
Additional datasheets, footprints and schematics for FT51AQ-T are listed on our Part Details page. You can also find images and similar parts to FT51AQ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT51AQ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT51AQ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT51AQ-T fall under?
The FT51AQ-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to FT51AQ-T when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT51AQ-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT51AQ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT51AQ-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT51AQ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT51AQ-T often in real-time on the comparison pages.
What if I can't find stock of FT51AQ-T?
You can fill out our help required form which you can use to request a quote for FT51AQ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.