Status: | Unknown |
---|---|
Series: | FT311D Series |
RoHS: | Unknown |
USB IC Type | USB Host Controller / Android Host |
---|---|
USB Standard | USB 1.1 2.0 |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Data Rate | 6Mbaud |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FT311D Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.97V to 3.63V |
USB Type | USB Host Controller |
Usb Interface, Usb Host Controller, Usb 1.1, 2.0, 2.97 V, 3.63 V, Lqfp, 32 Rohs Compliant: Yes |Ftdi FT311D-32L1C-R | Newark Electronics |
IC, USB HOST, ANDROID CONN, 32-LQFP | element14 |
Where can I find additional details, specifications and documents for a FT311D-32L1C-R?
Additional datasheets, footprints and schematics for FT311D-32L1C-R are listed on our Part Details page. You can also find images and similar parts to FT311D-32L1C-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT311D-32L1C-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT311D-32L1C-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT311D-32L1C-R fall under?
The FT311D-32L1C-R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT311D-32L1C-R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT311D-32L1C-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT311D-32L1C-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT311D-32L1C-R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FT311D-32L1C-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT311D-32L1C-R often in real-time on the comparison pages.
What if I can't find stock of FT311D-32L1C-R?
You can fill out our help required form which you can use to request a quote for FT311D-32L1C-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.