Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB FIFO |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4.35V |
Supply Voltage Max | 5.25V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Data Rate | 1Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 245 |
Device Marking | FT245BL/TR |
IC Temperature Range | Commercial |
Logic Function Number | 245 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.35V to 5.25V |
USB Type | FIFO |
IC, USB FIFO, SMD, LQFP32, 245 | element14 |
USB to parallel FIFO Interface, LQFP32 | RS |
Usb Fifo Interface, 480Mbps, 32-Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a FT245BL-REEL?
Additional datasheets, footprints and schematics for FT245BL-REEL are listed on our Part Details page. You can also find images and similar parts to FT245BL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT245BL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT245BL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT245BL-REEL fall under?
The FT245BL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT245BL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT245BL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT245BL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT245BL-REEL have stock available?
Authorised distributors including element14, Farnell, RS, Micros and Newark Electronics have stock available or on a lead time for FT245BL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT245BL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT245BL-REEL?
You can fill out our help required form which you can use to request a quote for FT245BL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.