Status: | Unknown |
---|---|
Series: | FT231X |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
8,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
22,706
in stock
|
Buy Now | |
element14
from US$1.95
|
14,659
in stock
|
Buy Now | |
Farnell
from US$1.86
|
14,658
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
11,615
in stock
|
Buy Now | |
Micros
from US$2.18
|
534
in stock
|
Buy Now |
USB IC Type | USB-UART Converter |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 20Pins |
Data Rate | 3Mbaud |
No. of Ports | 4 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FT231X |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.97V to 5.5V |
USB Type | Transceiver |
Usb-Uart Converter, -40 To 85Deg C | Newark Electronics |
I/F,USB2.0 FS TO F/L H/S UART,20SSOP | element14 |
IC: interface | Transfer Multisort Elektronik |
X-Chip USB - Full Handshake UART Intface | RS |
Where can I find additional details, specifications and documents for a FT231XS-R?
Additional datasheets, footprints and schematics for FT231XS-R are listed on our Part Details page. You can also find images and similar parts to FT231XS-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT231XS-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT231XS-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT231XS-R fall under?
The FT231XS-R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT231XS-R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT231XS-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT231XS-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT231XS-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FT231XS-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT231XS-R often in real-time on the comparison pages.
What if I can't find stock of FT231XS-R?
You can fill out our help required form which you can use to request a quote for FT231XS-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.