Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now |
USB IC Type | USB-SPI Protocol Converter |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
Interface Case Style | QFN |
No. of Pins | 20Pins |
Data Rate | 1Mbps |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.97V to 5.5V |
USB Type | Transceiver |
I/F, USB2.0 FS TO SPI/FT1248, 20QFN | Farnell |
Where can I find additional details, specifications and documents for a FT221XQ-R?
Additional datasheets, footprints and schematics for FT221XQ-R are listed on our Part Details page. You can also find images and similar parts to FT221XQ-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT221XQ-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT221XQ-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT221XQ-R fall under?
The FT221XQ-R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT221XQ-R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT221XQ-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT221XQ-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT221XQ-R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT221XQ-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT221XQ-R often in real-time on the comparison pages.
What if I can't find stock of FT221XQ-R?
You can fill out our help required form which you can use to request a quote for FT221XQ-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.