Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Fans | 3 |
---|---|
Supply Voltage | 115VAC |
Power Rating | 17W |
Bearing Type | - |
Product Range | - |
Body Color | Black |
Depth | 177.8mm |
External Depth | 177.8mm |
External Height | 44.45mm |
Frequency | 60Hz |
Fan Tray Assembly, Ac, 3Fan, 17W, 315Cfm | Newark Electronics |
Fan Tray Assembly, 105 CFM, 115 VAC, 19/17 W, 3, 7.000 in., 1.718 in., 19 in. | Bud Industries FT-1973 | RS Americas |
FAN TRAY ASSEMBLY_ 3 FAN | Relay Specialties |
Where can I find additional details, specifications and documents for a FT-1973?
Additional datasheets, footprints and schematics for FT-1973 are listed on our Part Details page. You can also find images and similar parts to FT-1973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT-1973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT-1973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT-1973 fall under?
The FT-1973 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to FT-1973 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT-1973 you can contact the distributor directly for product support, shipping queries etc.
Is the FT-1973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT-1973 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for FT-1973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT-1973 often in real-time on the comparison pages.
What if I can't find stock of FT-1973?
You can fill out our help required form which you can use to request a quote for FT-1973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.