Status: | Unknown |
---|---|
Series: | FT-170 Series |
RoHS: | Compliant |
No. of Fans | 3 |
---|---|
Supply Voltage | 115VAC |
Power Rating | 54W |
Bearing Type | Sleeve |
Product Range | FT-170 Series |
Depth | 211mm |
External Depth | 211mm |
External Height | 43mm |
External Width | 482.6mm |
Height | 43mm |
RoHS Compliant | Yes |
Fan Tray, Ac, 3 Fan, 54W, 318Cfm | Newark Electronics |
AC Fan Sintec-Sleeve Bearing 115V 54W 60Hz 318CFM 56dB Flange Mount | Avnet America |
FT-170 Fan Tray With AC Fan, 482.6mm x 211mm x 43mm, 318 CFM | ebm-papst FT-170-318-001 | RS Americas |
AC Fans Fan Tray, 19 Inch Width, 115VAC, 318CFM | Sager |
Where can I find additional details, specifications and documents for a FT-170-318-001?
Additional datasheets, footprints and schematics for FT-170-318-001 are listed on our Part Details page. You can also find images and similar parts to FT-170-318-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT-170-318-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT-170-318-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT-170-318-001 fall under?
The FT-170-318-001 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Fan Trays.
Can I view similar or alternative parts?
You can view similar parts to FT-170-318-001 when available in the Fan Trays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT-170-318-001 you can contact the distributor directly for product support, shipping queries etc.
Is the FT-170-318-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FT-170-318-001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FT-170-318-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT-170-318-001 often in real-time on the comparison pages.
What if I can't find stock of FT-170-318-001?
You can fill out our help required form which you can use to request a quote for FT-170-318-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.