Status: | Unknown |
---|---|
Series: | FT-170 Series |
RoHS: | Compliant |
No. of Fans | 3 |
---|---|
Supply Voltage | 24VDC |
Power Rating | 15W |
Bearing Type | Ball |
Product Range | FT-170 Series |
Body Color | Grey |
Depth | 211mm |
External Depth | 211mm |
External Height | 43mm |
External Width | 482.6mm |
RoHS Compliant | Yes |
Fan Tray, Dc, 3 Fan, 15W, 300Cfm | Newark Electronics |
DC Fan Ball Bearing 24V 15W 300CFM 50dB Flange Mount | Avnet America |
Fan Tray, 24 VDC, 300 CFM, 19 in., 50 dB, 15 W, 8.31 in., 1.7 in., 3 lbs., Ball | ebm-papst FT-170-300-002 | RS Americas |
DC Fans Fan Tray, 483x211mm, 24VDC | Sager |
Where can I find additional details, specifications and documents for a FT-170-300-002?
Additional datasheets, footprints and schematics for FT-170-300-002 are listed on our Part Details page. You can also find images and similar parts to FT-170-300-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT-170-300-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT-170-300-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT-170-300-002 fall under?
The FT-170-300-002 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Fan Trays.
Can I view similar or alternative parts?
You can view similar parts to FT-170-300-002 when available in the Fan Trays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT-170-300-002 you can contact the distributor directly for product support, shipping queries etc.
Is the FT-170-300-002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FT-170-300-002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FT-170-300-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT-170-300-002 often in real-time on the comparison pages.
What if I can't find stock of FT-170-300-002?
You can fill out our help required form which you can use to request a quote for FT-170-300-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.