Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Mode | Thru-beam type |
---|---|
Fiber Type | Threaded type Long range |
Fiber Head Dia | M14 |
Fiber Head Length | 40 mm |
With Sleeve | No |
Beam Direction | Top-view |
Beam Axis Dia. / Spot Diameter | dia. 10 mm |
Beam Axis Accuracy: Beam Axis Position | - |
Beam Axis Accuracy: Beam Axis Inclination | - |
Fiber Cable Length | 10 m |
Allowable Bending Radius | R4 mm |
Free-Cut | Available |
Mounting Lens | Not available |
Mounting Protective Tube | Not available |
Applications | General-purpose |
Environmental Resistance: Protection | IP67 |
Environmental Resistance: Ambient Temperature (Max.) | 70 degrees |
Environmental Resistance: Ambient Temperature (Min.) | -40 degrees |
Sensing Range (STD) | 19,600 mm 771.654 in (FX-500 series) |
Sensing Range (HYPR) | 19,600 mm 771.654 in (FX-500 series) |
Sensing Range (U-LG) | 19,600 mm 771.654 in (FX-500 series) |
Sensing Range (Long) | 19,600 mm 771.654 in (FX-500 series) |
Sensing Range (Fast) | 16,000 mm 629.921 in (FX-500 series) |
Sensing Range (H-SP) | 6,300 mm 248.031 in (FX-500 series) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a FT-140?
Additional datasheets, footprints and schematics for FT-140 are listed on our Part Details page. You can also find images and similar parts to FT-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT-140 fall under?
The FT-140 is listed under Industrial Automation > Industrial Sensors > Fiber Sensors > Threaded Type Fiber.
Can I view similar or alternative parts?
You can view similar parts to FT-140 when available in the Threaded Type Fiber range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT-140 you can contact the distributor directly for product support, shipping queries etc.
Is the FT-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT-140 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for FT-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT-140 often in real-time on the comparison pages.
What if I can't find stock of FT-140?
You can fill out our help required form which you can use to request a quote for FT-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.