Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Device Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 28Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
USB Type | USB Controller |
USB 2.0 controller parallel bus, TSSOP28 | RS |
USB Full Speed Device controller with Parallel Bus IC, TSSOP-28, Reel | FTDI FT120T-R | RS Americas |
USB CTRL, PARALLEL INTERFACE, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a FT120T-R?
Additional datasheets, footprints and schematics for FT120T-R are listed on our Part Details page. You can also find images and similar parts to FT120T-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT120T-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT120T-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT120T-R fall under?
The FT120T-R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT120T-R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT120T-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT120T-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT120T-R have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for FT120T-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT120T-R often in real-time on the comparison pages.
What if I can't find stock of FT120T-R?
You can fill out our help required form which you can use to request a quote for FT120T-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.