Status: | Unknown |
---|---|
Series: | FT08xxxJ Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 50mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | FT08xxxJ Series |
MSL | MSL 3 - 168 hours |
TRIAC, 600V, 8A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a FT0816MJ00TUC?
Additional datasheets, footprints and schematics for FT0816MJ00TUC are listed on our Part Details page. You can also find images and similar parts to FT0816MJ00TUC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT0816MJ00TUC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT0816MJ00TUC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT0816MJ00TUC fall under?
The FT0816MJ00TUC is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to FT0816MJ00TUC when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT0816MJ00TUC you can contact the distributor directly for product support, shipping queries etc.
Is the FT0816MJ00TUC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT0816MJ00TUC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT0816MJ00TUC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT0816MJ00TUC often in real-time on the comparison pages.
What if I can't find stock of FT0816MJ00TUC?
You can fill out our help required form which you can use to request a quote for FT0816MJ00TUC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.