Status: | Unknown |
---|---|
Series: | FT04xxxH Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | FT04xxxH Series |
MSL | MSL 3 - 168 hours |
Triac 4A 600V 5mA TO220AB | Schukat Electronic |
TRIAC, 600V, 4A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a FT0407MH00TU?
Additional datasheets, footprints and schematics for FT0407MH00TU are listed on our Part Details page. You can also find images and similar parts to FT0407MH00TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT0407MH00TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT0407MH00TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT0407MH00TU fall under?
The FT0407MH00TU is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to FT0407MH00TU when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT0407MH00TU you can contact the distributor directly for product support, shipping queries etc.
Is the FT0407MH00TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT0407MH00TU have stock available?
Authorised distributors including Schukat Electronic and Farnell have stock available or on a lead time for FT0407MH00TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT0407MH00TU often in real-time on the comparison pages.
What if I can't find stock of FT0407MH00TU?
You can fill out our help required form which you can use to request a quote for FT0407MH00TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.