FSXLF327-T3 Crystals & Oscillators by Fox Electronics

CRYSTAL 32.768KHZ 12.5PF 7 X 1.5MM

Status: Unknown
Series: FSXLF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 7mm x 1.5mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range FSXLF Series
Frequency 32.768kHz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSXLF327-T3?

Additional datasheets, footprints and schematics for FSXLF327-T3 are listed on our Part Details page. You can also find images and similar parts to FSXLF327-T3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSXLF327-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSXLF327-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSXLF327-T3 fall under?

The FSXLF327-T3 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FSXLF327-T3 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSXLF327-T3 you can contact the distributor directly for product support, shipping queries etc.

Is the FSXLF327-T3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FSXLF327-T3 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for FSXLF327-T3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSXLF327-T3 often in real-time on the comparison pages.

What if I can't find stock of FSXLF327-T3?

You can fill out our help required form which you can use to request a quote for FSXLF327-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay