Status: | Unknown |
---|---|
Series: | FSXLF Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 7mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | FSXLF Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
Frequency Stability | -0.04ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a FSXLF327?
Additional datasheets, footprints and schematics for FSXLF327 are listed on our Part Details page. You can also find images and similar parts to FSXLF327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSXLF327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSXLF327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSXLF327 fall under?
The FSXLF327 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FSXLF327 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSXLF327 you can contact the distributor directly for product support, shipping queries etc.
Is the FSXLF327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSXLF327 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSXLF327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSXLF327 often in real-time on the comparison pages.
What if I can't find stock of FSXLF327?
You can fill out our help required form which you can use to request a quote for FSXLF327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.