Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,836
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
Trench Schottky Technology |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Description | FSV12120V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 120 |
VF Max (V) | 0.79 |
IRM Max (µA) | 25 |
IO(rec) Max (A) | 12 |
IFSM Max (A) | 220 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
Diode Schottky 120V 12A 3-Pin TO-277 T/R | Avnet Asia |
12 A, 120 V Ultra-Low Vf Schottky Rectifier/Reel Rohs Compliant: Yes |Onsemi FSV12120V | Newark Electronics |
FSV12120 Series 120 V 12 A Surface Mount Schottky Rectifier - TO-277 | Future Electronics |
SCHOTTKY RECT, SINGLE, 120V, 12A, TO-277 | element14 |
Where can I find additional details, specifications and documents for a FSV12120V?
Additional datasheets, footprints and schematics for FSV12120V are listed on our Part Details page. You can also find images and similar parts to FSV12120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV12120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV12120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV12120V fall under?
The FSV12120V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV12120V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV12120V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV12120V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV12120V have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FSV12120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV12120V often in real-time on the comparison pages.
What if I can't find stock of FSV12120V?
You can fill out our help required form which you can use to request a quote for FSV12120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.