Status: | Active |
---|---|
Series: | FSUSB74 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
8,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
7,717
in stock
|
Buy Now | |
element14
from US$0.54
|
7,717
in stock
|
Buy Now | |
Farnell
from US$0.54
|
7,717
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,821
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FSUSB74 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DP4T |
Icc Max (µA) | 1 |
ron Max (Ω) | 9 |
VCC Min (V) | 2.5 |
VCC Max (V) | 4.4 |
Package Type | UQFN-16 |
4:1 USB 2.0 Multiplexer / Switch UMLP16 | RS |
Usb Switch, 480Mbps, -40 To 85Deg C | Newark Electronics |
USB SWITCH, 480MBPS, -40 TO 85DEG C | element14 |
Hi speed USB2.0 Switch/Multiplexer | Future Electronics |
HIGH-SPEED USB MULTIPLEXER/SWITCH | Avnet America |
Where can I find additional details, specifications and documents for a FSUSB74UMX?
Additional datasheets, footprints and schematics for FSUSB74UMX are listed on our Part Details page. You can also find images and similar parts to FSUSB74UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB74UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB74UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB74UMX fall under?
The FSUSB74UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB74UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB74UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB74UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB74UMX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FSUSB74UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB74UMX often in real-time on the comparison pages.
What if I can't find stock of FSUSB74UMX?
You can fill out our help required form which you can use to request a quote for FSUSB74UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.