Status: | Active |
---|---|
Series: | FSUSB74 |
RoHS: | Compliant |
Prices starting from US$0.65
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FSUSB74 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DP4T |
Icc Max (µA) | 1 |
ron Max (Ω) | 9 |
VCC Min (V) | 2.5 |
VCC Max (V) | 4.4 |
Package Type | WQFN-16 |
4:1 Hi Speed Usb Mux/Sw, -40 To 85Deg C | Newark Electronics |
4:1 HI SPEED USB MUX/SW, -40 TO 85DEG C | element14 |
4: 1 HI SPEED USB MUX/SW, -40 TO 85DEG C | Farnell |
Hi speed USB2.0 Switch/Multiplexer | Future Electronics |
HIGH-SPEED USB MULTIPLEXER/SWITCH | Avnet America |
Where can I find additional details, specifications and documents for a FSUSB74MPX?
Additional datasheets, footprints and schematics for FSUSB74MPX are listed on our Part Details page. You can also find images and similar parts to FSUSB74MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB74MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB74MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB74MPX fall under?
The FSUSB74MPX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB74MPX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB74MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB74MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB74MPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FSUSB74MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB74MPX often in real-time on the comparison pages.
What if I can't find stock of FSUSB74MPX?
You can fill out our help required form which you can use to request a quote for FSUSB74MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.