Status: | Active |
---|---|
Series: | FSUSB63 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
3,902
in stock
|
Buy Now | |
element14
from US$0.66
|
9,800
in stock
|
Buy Now | |
Farnell
from US$0.59
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Switch Type: 3:1 USB Switch |
USB: USB 2.0 High-Speed & Full-Speed Compliant |
Break-Before-Make Time: 126µs |
RON: 6W |
CON: 6pF Typical |
Bandwidth: 830MHz |
VCC: 2.7 to 4.4V |
VCNTRL: 0 to VCC |
Operating Temperature: -40°C to 85°C |
Low ICCSLP: <1µA |
Low ICCACT: 7.5µA Typical |
Package: 12- Lead UMLP 1.80 x 1.80 x 0.55mm, 0.40mm pitch |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB63 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DP3T |
Icc Max (µA) | 1 |
ron Max (Ω) | 7.8 |
VCC Min (V) | 2.7 |
VCC Max (V) | 4.4 |
Package Type | UQFN-12 |
3:1 HI SPEED USB SW/MUX, -40 TO 85DEG C | element14 |
3: 1 HI SPEED USB SW/MUX, -40 TO 85DEG C | Farnell |
Analog Switch Single SP3T | RS |
3:1 Hi Speed Usb Sw/Mux, -40 To 85Deg C | Newark Electronics |
Analog Switch Single SP3T 12-Pin UMLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSUSB63UMX?
Additional datasheets, footprints and schematics for FSUSB63UMX are listed on our Part Details page. You can also find images and similar parts to FSUSB63UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB63UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB63UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB63UMX fall under?
The FSUSB63UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB63UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB63UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB63UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB63UMX have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for FSUSB63UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB63UMX often in real-time on the comparison pages.
What if I can't find stock of FSUSB63UMX?
You can fill out our help required form which you can use to request a quote for FSUSB63UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.