Status: | Active |
---|---|
Series: | FSUSB43 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Future Electronics
from US$0.57
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.57
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,580
in stock
|
Buy Now | |
element14
from US$0.60
|
2,580
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,580
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Over Voltage Tolerance (OVT) on all USB ports up to 5.25V without External Components |
Low On Capacitance: 3.7pF Typical |
Low On Resistance: 3.9Ω Typical |
Low Power Consumption: 1µA Maximum |
20µA Maximum ICCT over an Expanded Voltage Range (VIN=1.8V, VCC=4.3V) |
Wide -3db Bandwidth: > 720MHz |
Packaged in 10-Lead MicroPakâ„¢ (1.6 x 2.1mm) |
8kV ESD Rating, >16kV Power/GND ESD Rating |
Power-Off Protection on All Ports when VCC=0V |
D+/D- Pins Tolerate up to 5.25V |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB43 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 7.5 |
VCC Min (V) | 2.4 |
VCC Max (V) | 4.4 |
Package Type | UQFN-10 |
FSUSB43 Series DPDT 4.4 V 480 Mbps SMT Hi Speed USB 2.0 Switch - UQFN-10 | Future Electronics |
Analog Switch Single DPDT 10-Pin MicroPak W T/R | Avnet Asia |
High Speed Dpdt Usb Sw, -40 To 85Deg C | Newark Electronics |
HIGH SPEED DPDT USB SW, -40 TO 85DEG C | element14 |
IC, Fairchild, FSUSB43L10X | RS |
Where can I find additional details, specifications and documents for a FSUSB43L10X?
Additional datasheets, footprints and schematics for FSUSB43L10X are listed on our Part Details page. You can also find images and similar parts to FSUSB43L10X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB43L10X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB43L10X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB43L10X fall under?
The FSUSB43L10X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB43L10X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB43L10X you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB43L10X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB43L10X have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSUSB43L10X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB43L10X often in real-time on the comparison pages.
What if I can't find stock of FSUSB43L10X?
You can fill out our help required form which you can use to request a quote for FSUSB43L10X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.