Status: | Active |
---|---|
Series: | FSUSB40 |
RoHS: | Compliant |
Low On Capacitance, 5.9pF Typical |
Low On Resistance, 3.9Ω Typical |
Low Power Consumption: 1µA Maximum |
15µA Maximum ICCT over and Expanded Control Voltage Range (VIN= 1.8V, VCC= 4.3V) |
Wide -3dB bandwitch, > 720MHz |
Packaged in: |
10-lead MicroPak™(1.6 x 2.1mm) |
10-lead UMLP (1.4 x 1.8mm) |
8kV ESD protection, >16kV Power/GND ESD Rating. |
Power-Off Protection on All Ports when VCC= 0V |
D+/D- Pins Tolerate up to 5.25V |
Over-Voltage Tolerance (OVT) on all USB Ports Up to 5.25V without External Components |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB40 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 6.5 |
VCC Min (V) | 3 |
VCC Max (V) | 4.3 |
Package Type | UQFN-10 |
SWITCH, USB 2 2-PORT, MICROPAK-10 | element14 |
Usb Switch 480Mbps 720Mhz Micropak-10, Full Reel | Newark Electronics |
Power Switch 0.1A 10-Pin MicroPak W T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FSUSB40L10X?
Additional datasheets, footprints and schematics for FSUSB40L10X are listed on our Part Details page. You can also find images and similar parts to FSUSB40L10X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB40L10X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB40L10X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB40L10X fall under?
The FSUSB40L10X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB40L10X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB40L10X you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB40L10X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB40L10X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FSUSB40L10X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB40L10X often in real-time on the comparison pages.
What if I can't find stock of FSUSB40L10X?
You can fill out our help required form which you can use to request a quote for FSUSB40L10X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.