Status: | Active |
---|---|
Series: | FSUSB31 |
RoHS: | Compliant |
Low On Capacitance: 3.7pF (Typical) |
Low On Resistance: 6.5Ω (Typical) |
Low Power Consumption: 1µA (Maximum) |
—10µA Maximum ICCT Over an Expanded Control Voltage Range: (VIN= 2.6V, VCC= 4.3V) |
Wide -3dB Bandwidth: >720MHz |
8kV I/O to GND ESD Protection |
Power-off Protection When VCC= 0V, D+/D— Pins Can Tolerate up to 5.5V |
Packaged in: |
— 8-lead MicroPak™ (1.6mm x 1.6mm) |
— 8-lead US8 |
— 8-lead Ultrathin MLP (1.2 x 1.4mm) |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB31 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPST |
Icc Max (µA) | 1 |
ron Max (Ω) | 10 |
VCC Min (V) | 3 |
VCC Max (V) | 4.3 |
Package Type | UQFN-8 |
DPST USB SWITCH, 480MBPS, -40 TO 85DEG C | Farnell |
Usb Switch 480Mbps 720Mhz Micropak-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FSUSB31L8X?
Additional datasheets, footprints and schematics for FSUSB31L8X are listed on our Part Details page. You can also find images and similar parts to FSUSB31L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB31L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB31L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB31L8X fall under?
The FSUSB31L8X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB31L8X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB31L8X you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB31L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB31L8X have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSUSB31L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB31L8X often in real-time on the comparison pages.
What if I can't find stock of FSUSB31L8X?
You can fill out our help required form which you can use to request a quote for FSUSB31L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.