FST-22A-15 Leads by TE Connectivity

RIBBON CABLE PTFE 15WAY 2

Status: Unknown
Series: Flexstrip/FST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.40

Distributor Stock
Logo for Farnell
Farnell
from US$7.46
871
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.26
871
in stock
Buy Now
Logo for element14
element14
from US$5.40
871
in stock
Buy Now

Specifications

Connector Type A Straight Pin
Connector Type B Straight Pin
No. of Positions 15Ways
Cable Length - Imperial -
Cable Length - Metric -
Connector Pitch 2.54mm
Cable Pitch 35.56mm
Product Range Flexstrip/FST Series
SVHC No SVHC (12-Jan-2017)
Approval Bodies UL
Cable Type Flat (Ribbon)
Colour Grey
Conductor Make-up 1/24AWG
Conductor Material Copper
Current Rating 2A
External Width 36.8mm
Full Power Rating Temperature 150°C
Impedance 101ohm
Jacket Colour Grey
Jacket Material PTFE
No. of Cores 15Core
No. of Max Strands x Strand Size Solid
Operating Temperature Max 150°C
PCB Hole Diameter 1mm
Pitch Spacing 2.54mm
Resistance per Metre 0.21ohm/m
Voltage Rating 300VAC

Alternative Descriptions

Flexstrip Jumper, 15 Conductor, 300V | Newark Electronics
RIBBON CABLE, PTFE, 15WAY, 2 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FST-22A-15?

Additional datasheets, footprints and schematics for FST-22A-15 are listed on our Part Details page. You can also find images and similar parts to FST-22A-15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FST-22A-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST-22A-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FST-22A-15 fall under?

The FST-22A-15 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to FST-22A-15 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FST-22A-15 you can contact the distributor directly for product support, shipping queries etc.

Is the FST-22A-15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FST-22A-15 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FST-22A-15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FST-22A-15 often in real-time on the comparison pages.

What if I can't find stock of FST-22A-15?

You can fill out our help required form which you can use to request a quote for FST-22A-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay