Status: | Active |
---|---|
Series: | FST16211 |
RoHS: | Compliant |
4ohm switch connection between two ports |
Minimal propagation delay through the switch |
Low lCC |
Zero bounce in flow-through mode |
Control inputs compatible with TTL level |
Also packaged in plastic Fine-Pitch Ball Grid Array (FBGA) |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FST16211 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | DPDT |
Icc Max (µA) | 3 |
ron Max (Ω) | 20 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | TSSOP-56 |
Bus Switch 2-Element CMOS 24-IN 56-Pin TSSOP W T/R | Avnet America |
BUS SWITCH, 24CH, TSSOP-56 | Farnell |
Ic, 24Bit Bus Switch, Tssop-56, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FST16211MTDX?
Additional datasheets, footprints and schematics for FST16211MTDX are listed on our Part Details page. You can also find images and similar parts to FST16211MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST16211MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST16211MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST16211MTDX fall under?
The FST16211MTDX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FST16211MTDX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST16211MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FST16211MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FST16211MTDX have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for FST16211MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST16211MTDX often in real-time on the comparison pages.
What if I can't find stock of FST16211MTDX?
You can fill out our help required form which you can use to request a quote for FST16211MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.